Nortek, Inc. Bathroom Medicine Cabinet 768M34WH

Description
RECESSED TYPE PLASTIC BODY, HIGH IMPACT POLYSTYRENE SHELVE, MAGNETIC CLOSURE, POLYSTYRENE HOUSING MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, BEVELED EDGE EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 2-5/8 INCH D X 18 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT BEVEL MIRROR TYPE
Datasheet
Description
RECESSED TYPE PLASTIC BODY, HIGH IMPACT POLYSTYRENE SHELVE, MAGNETIC CLOSURE, POLYSTYRENE HOUSING MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, BEVELED EDGE EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 2-5/8 INCH D X 18 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 768M34WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
768M34WH
Bathroom Medicine Cabinet 768M34WH
RECESSED TYPE PLASTIC BODY, HIGH IMPACT POLYSTYRENE SHELVE, MAGNETIC CLOSURE, POLYSTYRENE HOUSING MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, BEVELED EDGE EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 2-5/8 INCH D X 18 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT BEVEL MIRROR TYPE
  • RECESSED TYPE
  • PLASTIC BODY, HIGH IMPACT POLYSTYRENE SHELVE, MAGNETIC CLOSURE, POLYSTYRENE HOUSING MATERIAL
  • 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, BEVELED EDGE EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 2-5/8 INCH D X 18 INCH H ROUGH WALL OPENING
  • 5/32 INCH MIRROR THICKNESS
  • FLOAT BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 768M34WH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Plastic Laminate
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Rackmount Cases - 1324408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 12.68 inch (322 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details