Nortek, Inc. Bathroom Medicine Cabinet 230P26SS

Description
430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 3/16 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet
Description
430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 3/16 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 230P26SS - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
230P26SS
Bathroom Medicine Cabinet 230P26SS
430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES SURFACE MOUNTING TYPE 3/16 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
  • 430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL
  • 16 INCH W X 5 INCH D X 5 INCH H SIZE
  • SATIN FINISH
  • (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • SURFACE MOUNTING TYPE
  • 3/16 INCH MIRROR THICKNESS
  • FLOAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 230P26SS
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details