RECESSED TYPE
GLASS MIRROR, PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
16 INCH W X 4-1/4 INCH D X 22 INCH H SIZE
BASIC WHITE HOUSING FINISH
3-3/4 INCH MIN. RECESSED DEPTH
(2) ADJUSTABLE PAINTED STEEL SHELVE, GLASS MIRROR, PIANO HINGE, PLASTIC BODY, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/4 INCH D X 18 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
FLOAT BEVEL MIRROR TYPE
Nortek, Inc.
Done
Datasheet
Description
RECESSED TYPE
GLASS MIRROR, PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
16 INCH W X 4-1/4 INCH D X 22 INCH H SIZE
BASIC WHITE HOUSING FINISH
3-3/4 INCH MIN. RECESSED DEPTH
(2) ADJUSTABLE PAINTED STEEL SHELVE, GLASS MIRROR, PIANO HINGE, PLASTIC BODY, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/4 INCH D X 18 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
FLOAT BEVEL MIRROR TYPE
RECESSED TYPE
GLASS MIRROR, PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
16 INCH W X 4-1/4 INCH D X 22 INCH H SIZE
BASIC WHITE HOUSING FINISH
3-3/4 INCH MIN. RECESSED DEPTH
(2) ADJUSTABLE PAINTED STEEL SHELVE, GLASS MIRROR, PIANO HINGE, PLASTIC BODY, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/4 INCH D X 18 INCH H ROUGH WALL OPENING
5/32 INCH MIRROR THICKNESS
FLOAT BEVEL MIRROR TYPE
RECESSED TYPE
GLASS MIRROR, PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
16 INCH W X 4-1/4 INCH D X 22 INCH H SIZE
BASIC WHITE HOUSING FINISH
3-3/4 INCH MIN. RECESSED DEPTH
(2) ADJUSTABLE PAINTED STEEL SHELVE, GLASS MIRROR, PIANO HINGE, PLASTIC BODY, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREWS INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/4 INCH D X 18 INCH H ROUGH WALL OPENING