Nortek, Inc. Bathroom Medicine Cabinet 461P24CH

Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 18 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, (1) MAGNETIC DOOR CATCH IN THE CABINET BODY INCLUSIONS/FEATURES 16 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 18 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, (1) MAGNETIC DOOR CATCH IN THE CABINET BODY INCLUSIONS/FEATURES 16 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 461P24CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
461P24CH
Bathroom Medicine Cabinet 461P24CH
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 18 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, (1) MAGNETIC DOOR CATCH IN THE CABINET BODY INCLUSIONS/FEATURES 16 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 1/8 INCH MIRROR THICKNESS FLAT MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL
  • 18 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, (1) MAGNETIC DOOR CATCH IN THE CABINET BODY INCLUSIONS/FEATURES
  • 16 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
  • 1/8 INCH MIRROR THICKNESS
  • FLAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 461P24CH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details