Nortek, Inc. Bathroom Medicine Cabinet 840P34CH

Description
RECESSED TYPE PAINTED STEEL SHELVE, STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE GLASS SHELVE, FRAMED MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3 MM MIRROR THICKNESS FLOAT FLAT MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL SHELVE, STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE GLASS SHELVE, FRAMED MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3 MM MIRROR THICKNESS FLOAT FLAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 840P34CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
840P34CH
Bathroom Medicine Cabinet 840P34CH
RECESSED TYPE PAINTED STEEL SHELVE, STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (2) ADJUSTABLE GLASS SHELVE, FRAMED MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3 MM MIRROR THICKNESS FLOAT FLAT MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL SHELVE, STAINLESS STEEL FRAMED MIRROR, PAINTED STEEL BODY MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (2) ADJUSTABLE GLASS SHELVE, FRAMED MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • 3 MM MIRROR THICKNESS
  • FLOAT FLAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 840P34CH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Belts & Tool Pouches - 1881696 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details