Nortek, Inc. Bathroom Medicine Cabinet 235P26WH

Description
PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet
Description
PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 235P26WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
235P26WH
Bathroom Medicine Cabinet 235P26WH
PAINTED STEEL BODY, STEEL SHELVE MATERIAL 16 INCH W X 5 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE 1/8 INCH MIRROR THICKNESS FLOAT MIRROR TYPE
  • PAINTED STEEL BODY, STEEL SHELVE MATERIAL
  • 16 INCH W X 5 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING, PENCIL POLISH EDGE MIRROR FINISH
  • (3) ADJUSTABLE PAINTED STEEL SHELVE, EXTERIOR MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, INSTALLATION HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • SURFACE MOUNTING TYPE
  • 1/8 INCH MIRROR THICKNESS
  • FLOAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 235P26WH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details
Stationary toolboxes - GT-5AEG30008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details