Nortek, Inc. Bathroom Medicine Cabinet 868P34WHG

Description
RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, GLASS MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet
Description
RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, GLASS MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 868P34WHG - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
868P34WHG
Bathroom Medicine Cabinet 868P34WHG
RECESSED TYPE GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, GLASS MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS BEVEL MIRROR TYPE
  • RECESSED TYPE
  • GLASS MIRROR, PAINTED STEEL BODY, PAINTED STEEL SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • 4 INCH MIN. RECESSED DEPTH
  • (3) ADJUSTABLE GLASS SHELVE, GLASS MIRROR, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • 5/32 INCH MIRROR THICKNESS
  • BEVEL MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 868P34WHG
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

ESD Cabinets - 1212705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
R2V vertical drawer cabinets - RL-5HHG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details