Nortek, Inc. Bathroom Medicine Cabinet 460P34CH

Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, EXTERIOR MIRROR, (2) MAGNETIC DOOR CATCHES INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3/32 INCH MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, EXTERIOR MIRROR, (2) MAGNETIC DOOR CATCHES INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3/32 INCH MIRROR THICKNESS FLAT MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 460P34CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
460P34CH
Bathroom Medicine Cabinet 460P34CH
RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, EXTERIOR MIRROR, (2) MAGNETIC DOOR CATCHES INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 3/32 INCH MIRROR THICKNESS FLAT MIRROR TYPE
  • RECESSED TYPE
  • PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH
  • (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, EXTERIOR MIRROR, (2) MAGNETIC DOOR CATCHES INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • 3/32 INCH MIRROR THICKNESS
  • FLAT MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 460P34CH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Trays - 191865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details