Nortek, Inc. Bathroom Medicine Cabinet 735M34WH

Description
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, MAGNETIC CLOSURE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 10-1/2 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS POLISHED EDGE MIRROR TYPE 735 MODEL
Datasheet
Description
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, MAGNETIC CLOSURE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 10-1/2 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS POLISHED EDGE MIRROR TYPE 735 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 735M34WH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
735M34WH
Bathroom Medicine Cabinet 735M34WH
RECESSED TYPE PLASTIC BODY, PLASTIC SHELVE, MAGNETIC CLOSURE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES FRAME EXCLUSIONS 10-1/2 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS POLISHED EDGE MIRROR TYPE 735 MODEL
  • RECESSED TYPE
  • PLASTIC BODY, PLASTIC SHELVE, MAGNETIC CLOSURE, POLISHED EDGE EXTERIOR MIRROR MATERIAL
  • 12 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • (3) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING SCREW INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 10-1/2 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • 5/32 INCH MIRROR THICKNESS
  • POLISHED EDGE MIRROR TYPE
  • 735 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 735M34WH
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Plastic Laminate
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 32.00 inch (813 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details