Nortek, Inc. Bathroom Medicine Cabinet 860P30CH

Description
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE WINDOW MIRROR TYPE
Datasheet
Description
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE WINDOW MIRROR TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 860P30CH - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
860P30CH
Bathroom Medicine Cabinet 860P30CH
CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL 16 INCH W X 8 INCH D X 30 INCH H SIZE POWDER COATED WHITE FINISH (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS SURFACE MOUNTING TYPE WINDOW MIRROR TYPE
  • CHROME FRAMED EXTERIOR MIRROR, PAINTED STEEL BODY MATERIAL
  • 16 INCH W X 8 INCH D X 30 INCH H SIZE
  • POWDER COATED WHITE FINISH
  • (2) FIXED SHELVE, EXTERIOR MIRROR, PAINTED STEEL BODY, RUST RESISTANT, REVERSIBLE FOR LEFT-HAND OR RIGHT-HAND DOOR OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • SURFACE MOUNTING TYPE
  • WINDOW MIRROR TYPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 860P30CH
Product Name Bathroom Medicine Cabinet
Use Residential
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 108881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 11.81 inch (300 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details