Nortek, Inc. Bathroom Medicine Cabinet 84024BRG

Description
RECESSED TYPE BRASS FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 840 MODEL
Datasheet
Description
RECESSED TYPE BRASS FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 84024BRG - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
84024BRG
Bathroom Medicine Cabinet 84024BRG
RECESSED TYPE BRASS FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING 840 MODEL
  • RECESSED TYPE
  • BRASS FRAMED MIRROR, PAINTED STEEL BODY, GLASS SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING INCLUSIONS/FEATURES
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
  • 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 84024BRG
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179814 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.63 inch (270 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details