RECESSED TYPE
26 GAUGE STEEL DOOR BACK, GLASS MIRROR, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL
16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
1/8 INCH MIRROR THICKNESS
FLOAT FLAT MIRROR TYPE
1035 MODEL
Nortek, Inc.
Done
Datasheet
Description
RECESSED TYPE
26 GAUGE STEEL DOOR BACK, GLASS MIRROR, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL
16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
1/8 INCH MIRROR THICKNESS
FLOAT FLAT MIRROR TYPE
1035 MODEL
RECESSED TYPE
26 GAUGE STEEL DOOR BACK, GLASS MIRROR, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL
16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
1/8 INCH MIRROR THICKNESS
FLOAT FLAT MIRROR TYPE
1035 MODEL
RECESSED TYPE
26 GAUGE STEEL DOOR BACK, GLASS MIRROR, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL
16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE
BASIC WHITE HOUSING FINISH
WHITE COLOR
(3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES
FRAME EXCLUSIONS
14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING