Nortek, Inc. Bathroom Medicine Cabinet 835P24WHD

Description
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH (6) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
Datasheet
Description
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH (6) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 835P24WHD - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
835P24WHD
Bathroom Medicine Cabinet 835P24WHD
RECESSED TYPE PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE POWDER COAT FINISH (6) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING POLISHED EDGE MIRROR TYPE 835 MODEL
  • RECESSED TYPE
  • PAINTED STEEL BODY, PLASTIC SHELVE MATERIAL
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H SIZE
  • POWDER COAT FINISH
  • (6) ADJUSTABLE PLASTIC SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, MOUNTING HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 3-1/2 INCH D X 24 INCH H ROUGH WALL OPENING
  • POLISHED EDGE MIRROR TYPE
  • 835 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 835P24WHD
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 219129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Reinforced
Height 9.84 inch (250 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details