Nortek, Inc. Bathroom Medicine Cabinet 1035P34WHG

Description
RECESSED TYPE GLASS MIRROR, 26 GAUGE STEEL DOOR BACK, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH WHITE COLOR (3) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT FLAT MIRROR TYPE 1035 MODEL
Datasheet
Description
RECESSED TYPE GLASS MIRROR, 26 GAUGE STEEL DOOR BACK, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH WHITE COLOR (3) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT FLAT MIRROR TYPE 1035 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bathroom Medicine Cabinet - 1035P34WHG - Nortek, Inc.
Providence, RI, USA
Bathroom Medicine Cabinet
1035P34WHG
Bathroom Medicine Cabinet 1035P34WHG
RECESSED TYPE GLASS MIRROR, 26 GAUGE STEEL DOOR BACK, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING FINISH WHITE COLOR (3) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES FRAME EXCLUSIONS 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING 5/32 INCH MIRROR THICKNESS FLOAT FLAT MIRROR TYPE 1035 MODEL
  • RECESSED TYPE
  • GLASS MIRROR, 26 GAUGE STEEL DOOR BACK, 26 GAUGE GALVANIZED STEEL SHELVE MATERIAL
  • 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE
  • BASIC WHITE HOUSING FINISH
  • WHITE COLOR
  • (3) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE, INTERIOR DOOR MIRROR, INNOVATIVE RUBBERIZED MAGNET CLOSURE, POLISHED EDGE EXTERIOR MIRROR, INSTALLATION HARDWARE INCLUSIONS/FEATURES
  • FRAME EXCLUSIONS
  • 14 INCH W X 3-1/2 INCH D X 34 INCH H ROUGH WALL OPENING
  • 5/32 INCH MIRROR THICKNESS
  • FLOAT FLAT MIRROR TYPE
  • 1035 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Cabinets and Casework
Product Number 1035P34WHG
Product Name Bathroom Medicine Cabinet
Use Residential
Type Overhead Cabinet
Material Steel
Application Bathroom; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Rackmount Cases - 1881314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details