Maryland Brush Company, Inc. Datasheets for Power and Rotary Brushes

Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more

Product Name Notes
6120, 6 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .035
6125, 6 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020
6125S, 6 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .020 SS
6130, 6 inch Single Row Knot Type Cup, 5/8 inch - 11 Thread, .014
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW34BH, 3/4...
Pittco-Clean® Brushing Units Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it...
AP4006S, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .006 SS
AP4011S, 4 inch Narrow Crimp Wire Wheel, 4 inch x 1/2 inch x 5/8 inch AH, .0118 SS
AP430, 4 inch Narrow Crimp Wire Wheel, 4 inch x 1/2 inch x 5/8 inch AH, .014
AP434, 4 inch Narrow Crimp Wire Wheel, 4 inch x 9/16 inch x 5/8 inch AH, .0104
AP438, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .008
AP6006, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .006
AP6006S, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .006 SS
AP6011S, 6 inch Narrow Crimp Wire Wheel, 6 inch x 5/8 inch x 1 inch AH, .0118 SS
AP630, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .014
AP633, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .0118
AP634, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .0104
AP638, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .008
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s...
CKD4020, 4 inch Double Row Knot Type Cup, 5/8 inch - 11 Thread, .020
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple...
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires...
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally...
K10011, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .0118
K10014, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .014
K12014, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .014
K12016, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .016
K15016, 15 inch Knot Wheel, 15 inch x 1-1/2 inch x 1-1/4 inch AH, .016
K3011S, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .0118 SS
K3020S, 3 inch Knot Wheel, 3 inch x 3/8 inch x 1/2 inch -3/8 inch AH, .020 SS
K4011, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .0118
K4011S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .0118 SS
K4014, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .014
K4014S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .014 SS
K4016S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .016 SS
K4020, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .020
K4020S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .020 SS
K6011, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .0118
K6011S, 6 inch Knot Wheel, 6 inch x 1-1/8 inch x 5/8 inch AH, .0118 SS
K6014, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .014
K6016, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .016
K6016S, 6 inch Knot Wheel, 6 inch x 1-1/8 inch x 5/8 inch AH, .016 SS
K6020, 6 inch Knot Wheel, 6 inch x 5/8 inch x 5/8 inch AH, .020
K6025, 6 inch Knot Wheel, 6 inch x 5/8 inch x 5/8 inch AH, .025
K8011, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .0118
K8014, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .014
K8016, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .016
K8016S, 8 inch Knot Wheel, 8 inch x 1-1/4 inch x 5/8 inch AH, .016 SS
KS12020, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .020
KY243, 6-1/2 inch Stringer Bead Knot Wheel, 6-1/2 inch x 3/16 inch x 5/8 inch - 11 Thd, .020, 48 Knot
M4233, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0118
M6230, 6 inch Medium Duty Wire Wheel, 6 inch x 1 inch x 2 inch AH, .014
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable...
PC1628R, 2-11/16 High x 16 inch Strip, Ten (10) Spare Strips for 16 inch Pittco Clean
PC1828R, 2-11/16 inch High x 18 inch Strip, Ten (10) Spare Strips for 18 inch Pittco Clean
PC2428R, 2-11/16 inch High x 24 inch Strip, Ten (10) Spare Strips for 24 inch Pittco Clean
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive.
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility.