Maryland Brush Company, Inc. R2500, 2 Inch Bull's Eye Wire 47012

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2500, 2 inch Bull's Eye Wire, .005, 1/2 inch to 3/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2500, 2 inch Bull's Eye Wire, .005, 1/2 inch to 3/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R2500, 2 Inch Bull's Eye Wire - 47012 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R2500, 2 Inch Bull's Eye Wire
47012
R2500, 2 Inch Bull's Eye Wire 47012
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2500, 2 inch Bull's Eye Wire, .005, 1/2 inch to 3/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R2500, 2 inch Bull's Eye Wire, .005, 1/2 inch to 3/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47012
Product Name R2500, 2 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.5000 inch (12.7 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Wire Brushers, Knot Cup - 743204-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Regular FybRglass® Wheel - Bagged - AE0244 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details