Maryland Brush Company, Inc. K3016, 3 Inch Knot Wheel 42155

Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K3016, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .016
Datasheet
Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K3016, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .016
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K3016, 3 Inch Knot Wheel - 42155 - Maryland Brush Company, Inc.
Baltimore, MD, USA
K3016, 3 Inch Knot Wheel
42155
K3016, 3 Inch Knot Wheel 42155
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K3016, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .016

Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes.

Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must.

Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes.

Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position.

K3016, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .016

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 42155
Product Name K3016, 3 Inch Knot Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110725 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
AP10010P, 10 Inch Narrow Crimp Wire Wheel - 41274 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details
Power Brushes - Copper Center Crimped Wire Wheel Brush - 10195 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2812 inch (7.14 mm)
View Details