Maryland Brush Company, Inc. AP1230, 12 Inch Narrow Crimp Wire Wheel 41228

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP1230, 12 inch Narrow Crimp Wire Wheel, 12 inch x 1 inch x 2 inch AH 2 Keyways, .014
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP1230, 12 inch Narrow Crimp Wire Wheel, 12 inch x 1 inch x 2 inch AH 2 Keyways, .014
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP1230, 12 Inch Narrow Crimp Wire Wheel - 41228 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP1230, 12 Inch Narrow Crimp Wire Wheel
41228
AP1230, 12 Inch Narrow Crimp Wire Wheel 41228
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP1230, 12 inch Narrow Crimp Wire Wheel, 12 inch x 1 inch x 2 inch AH 2 Keyways, .014

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP1230, 12 inch Narrow Crimp Wire Wheel, 12 inch x 1 inch x 2 inch AH 2 Keyways, .014

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41228
Product Name AP1230, 12 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
Trim Length 3.19 inch (80.96 mm)
Rotary Speed 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

M8234, 8 Inch Medium Duty Wire Wheel - 41016 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.38 inch (34.92 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
High Temperature Brush - B215CLA10AZ - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament
Length 96 to 120 inch (2438 to 3048 mm)
View Details
E124 Nylon Refill - IA0410 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Applications Cleaning and Surface Conditioning
View Details