Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads.
Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety.
C2-3/4 130 Crimp Wire Cup Brush, 1/2 inch -13 Thread, .014
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 43101 |
| Product Name | C2-3/4 130 Crimp Wire Cup Brush |
| Specific Product Type / Shape | Cup Brush; Disc Brush |
| Brush Filament / Fill Material | Metal Wire |
| Trim Length | 0.8750 inch (22.22 mm) |
| Rotary Speed | 12500 rpm |