Maryland Brush Company, Inc. AP833, 8 Inch Narrow Crimp Wire Wheel 41238

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP833, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .0118
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP833, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .0118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP833, 8 Inch Narrow Crimp Wire Wheel - 41238 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP833, 8 Inch Narrow Crimp Wire Wheel
41238
AP833, 8 Inch Narrow Crimp Wire Wheel 41238
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP833, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .0118

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP833, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .0118

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41238
Product Name AP833, 8 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
Trim Length 2.19 inch (55.56 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110829 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details