Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes.
Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must.
Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes.
Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position.
K15020, 15 inch Knot Wheel, 80 knots, 15 inch x 7/8 inch x 1-1/4 inch Keyed AH, .020
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 42160 |
| Product Name | K15020, 15 Inch Knot Wheel, 80 knots |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.8750 inch (22.22 mm) |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments |