Maryland Brush Company, Inc. M6238, 6 Inch Medium Duty Wire Wheel 41008

Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M6238, 6 inch Medium Duty Wire Wheel, 6 inch x 1-5/8 inch x 2 inch AH, .008
Datasheet
Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M6238, 6 inch Medium Duty Wire Wheel, 6 inch x 1-5/8 inch x 2 inch AH, .008
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M6238, 6 Inch Medium Duty Wire Wheel - 41008 - Maryland Brush Company, Inc.
Baltimore, MD, USA
M6238, 6 Inch Medium Duty Wire Wheel
41008
M6238, 6 Inch Medium Duty Wire Wheel 41008
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M6238, 6 inch Medium Duty Wire Wheel, 6 inch x 1-5/8 inch x 2 inch AH, .008

Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates.

M6238, 6 inch Medium Duty Wire Wheel, 6 inch x 1-5/8 inch x 2 inch AH, .008

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41008
Product Name M6238, 6 Inch Medium Duty Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.62 inch (41.27 mm)
Trim Length 1.19 inch (30.16 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110704 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details