Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.
R1003S, 1 inch Bull's Eye Wire, .003 SS, 1/4 inch AH
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 47152 |
| Product Name | R1003S, 1 Inch Bull's Eye Wire |
| Specific Product Type / Shape | Disc Brush |
| Brush Filament / Fill Material | Metal Wire |
| Trim Length | 0.2500 inch (6.35 mm) |
| Rotary Speed | 20000 rpm |