Maryland Brush Company, Inc. M12325, 12 Inch Medium Duty Wire Wheel 41032

Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M12325, 12 inch Medium Duty Wire Wheel, 12 inch x 1-7/8 inch x 2 inch AH, .020
Datasheet
Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M12325, 12 inch Medium Duty Wire Wheel, 12 inch x 1-7/8 inch x 2 inch AH, .020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12325, 12 Inch Medium Duty Wire Wheel - 41032 - Maryland Brush Company, Inc.
Baltimore, MD, USA
M12325, 12 Inch Medium Duty Wire Wheel
41032
M12325, 12 Inch Medium Duty Wire Wheel 41032
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M12325, 12 inch Medium Duty Wire Wheel, 12 inch x 1-7/8 inch x 2 inch AH, .020

Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates.

M12325, 12 inch Medium Duty Wire Wheel, 12 inch x 1-7/8 inch x 2 inch AH, .020

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41032
Product Name M12325, 12 Inch Medium Duty Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.88 inch (47.62 mm)
Trim Length 2.88 inch (73.02 mm)
Rotary Speed 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09001 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Weldable Dock Leveler Seal - DD90CS09BLKIT8 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details
Beveled fiberglass Wheel - AE0131 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details