Maryland Brush Company, Inc. AP8012P, 8 Inch Narrow Crimp Wire Wheel 41271

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8012P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .012 Peco
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8012P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .012 Peco
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP8012P, 8 Inch Narrow Crimp Wire Wheel - 41271 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP8012P, 8 Inch Narrow Crimp Wire Wheel
41271
AP8012P, 8 Inch Narrow Crimp Wire Wheel 41271
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8012P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .012 Peco

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP8012P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .012 Peco

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41271
Product Name AP8012P, 8 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Door Jamb - J135DUR04BL20 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.4500 inch (11.43 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details