Maryland Brush Company, Inc. C4020, 4 Inch Crimp Wire Cup Brush 43006

Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. C4020, 4 inch Crimp Wire Cup Brush, 5/8 inch - 11 Thread, .020
Datasheet
Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. C4020, 4 inch Crimp Wire Cup Brush, 5/8 inch - 11 Thread, .020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C4020, 4 Inch Crimp Wire Cup Brush - 43006 - Maryland Brush Company, Inc.
Baltimore, MD, USA
C4020, 4 Inch Crimp Wire Cup Brush
43006
C4020, 4 Inch Crimp Wire Cup Brush 43006
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. C4020, 4 inch Crimp Wire Cup Brush, 5/8 inch - 11 Thread, .020

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads.

Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety.

C4020, 4 inch Crimp Wire Cup Brush, 5/8 inch - 11 Thread, .020

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43006
Product Name C4020, 4 Inch Crimp Wire Cup Brush
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.38 inch (34.92 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brushes - 2874406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications General Cleaning, Rust Remover, Engineering
View Details
Wire Wheel Brushes for Die Grinders - C2240 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.6250 inch (15.87 mm)
Rotary Speed 20000 rpm
View Details