Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
AP4012P, 4 inch Narrow Crimp Wire Wheel, 4 inch x 1/2 inch x 5/8 inch AH, .012 Peco
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41263 |
| Product Name | AP4012P, 4 Inch Narrow Crimp Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.5000 inch (12.7 mm) |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge |