Maryland Brush Company, Inc. 2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush 43092

Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 2-3/4 125, 2-3/4 inch Knot Type Wire Cup Brush, 2-3/4 inch x 3/4 inch x 5/8 inch - 11 Thread, .020
Datasheet
Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 2-3/4 125, 2-3/4 inch Knot Type Wire Cup Brush, 2-3/4 inch x 3/4 inch x 5/8 inch - 11 Thread, .020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush - 43092 - Maryland Brush Company, Inc.
Baltimore, MD, USA
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush
43092
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush 43092
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. 2-3/4 125, 2-3/4 inch Knot Type Wire Cup Brush, 2-3/4 inch x 3/4 inch x 5/8 inch - 11 Thread, .020

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads.

Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety.

2-3/4 125, 2-3/4 inch Knot Type Wire Cup Brush, 2-3/4 inch x 3/4 inch x 5/8 inch - 11 Thread, .020

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43092
Product Name 2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
Trim Length 0.7500 inch (19.05 mm)
Rotary Speed 12500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dust Pans & Brushes - 1462773 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pp
Length 37.01 inch (940 mm)
Applications All industries
View Details
Wire Brushers, Knot Cup - 743206-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6600 rpm
Applications Dry
View Details