Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes.
Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must.
Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes.
Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position.
KT826, 6 inch Stringer Bead Knot Wheel, 6 inch x 3/16 inch x 5/8 inch - 11 Thread, .020, 40 Knot
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 42172 |
| Product Name | KT826, 6 Inch Stringer Bead Knot Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.1875 inch (4.76 mm) |
| Trim Length | 1.25 inch (31.75 mm) |
| Rotary Speed | 10000 rpm |