Maryland Brush Company, Inc. R2-1/2 38, 2-1/2 Inch Bull's Eye Wire Wheel 47055

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 38, 2-1/2 inch Bull's Eye Wire Wheel, .008, 1/2 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 38, 2-1/2 inch Bull's Eye Wire Wheel, .008, 1/2 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R2-1/2 38, 2-1/2 Inch Bull's Eye Wire Wheel - 47055 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R2-1/2 38, 2-1/2 Inch Bull's Eye Wire Wheel
47055
R2-1/2 38, 2-1/2 Inch Bull's Eye Wire Wheel 47055
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2-1/2 38, 2-1/2 inch Bull's Eye Wire Wheel, .008, 1/2 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R2-1/2 38, 2-1/2 inch Bull's Eye Wire Wheel, .008, 1/2 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47055
Product Name R2-1/2 38, 2-1/2 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.7500 inch (19.05 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
910-0181: IRON HANDLE SCRUB BRUSH - 8-02062-29242-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
3
Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details