Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
AP10006, 10 inch Narrow Crimp Wire Wheel, 10 inch x 3/4 inch x 2 inch AH, .006
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41220 |
| Product Name | AP10006, 10 Inch Narrow Crimp Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.7500 inch (19.05 mm) |
| Trim Length | 2.19 inch (55.56 mm) |
| Rotary Speed | 3600 rpm |