Maryland Brush Company, Inc. R1-1/4 600, 1-1/4 Inch Bull's Eye Wire Wheel 47071

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 600, 1-1/4 inch Bull's Eye Wire Wheel, .006, 1/2 inch to 3/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 600, 1-1/4 inch Bull's Eye Wire Wheel, .006, 1/2 inch to 3/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-1/4 600, 1-1/4 Inch Bull's Eye Wire Wheel - 47071 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-1/4 600, 1-1/4 Inch Bull's Eye Wire Wheel
47071
R1-1/4 600, 1-1/4 Inch Bull's Eye Wire Wheel 47071
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/4 600, 1-1/4 inch Bull's Eye Wire Wheel, .006, 1/2 inch to 3/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-1/4 600, 1-1/4 inch Bull's Eye Wire Wheel, .006, 1/2 inch to 3/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47071
Product Name R1-1/4 600, 1-1/4 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
White Tampico Paste Brush - 6
Specs
Mounting None or Handheld
View Details
Power Brushes - Radial End Brush - 10865 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
View Details