Maryland Brush Company, Inc. M4234, 4 Inch Medium Duty Wire Wheel 41003

Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M4234, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0104
Datasheet
Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M4234, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0104
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4234, 4 Inch Medium Duty Wire Wheel - 41003 - Maryland Brush Company, Inc.
Baltimore, MD, USA
M4234, 4 Inch Medium Duty Wire Wheel
41003
M4234, 4 Inch Medium Duty Wire Wheel 41003
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M4234, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0104

Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates.

M4234, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0104

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41003
Product Name M4234, 4 Inch Medium Duty Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
Trim Length 0.7500 inch (19.05 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05421 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 18 inch (457 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details