Maryland Brush Company, Inc. Datasheets for Brush Seals
Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow.
Brush Seals: Learn more
| Product Name | Notes |
|---|---|
| PC1628R, 2-11/16 High x 16 inch Strip, Ten (10) Spare Strips for 16 inch Pittco Clean | |
| PC1828R, 2-11/16 inch High x 18 inch Strip, Ten (10) Spare Strips for 18 inch Pittco Clean | |
| PC2428R, 2-11/16 inch High x 24 inch Strip, Ten (10) Spare Strips for 24 inch Pittco Clean | |
| Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed... |