M6230, 6 inch Medium Duty Wire Wheel, 6 inch x 1 inch x 2 inch AH, .014
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41011 |
| Product Name | M6230, 6 Inch Medium Duty Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 1 inch (25.4 mm) |
| Trim Length | 1.19 inch (30.16 mm) |