Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.
R3010N, 3 inch Bull's Eye Nylon Wheel, .0104, 1/2 inch AH
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 47070 |
| Product Name | R3010N, 3 Inch Bull's Eye Nylon Wheel |
| Specific Product Type / Shape | Disc Brush |
| Brush Filament / Fill Material | Synthetic Filament |
| Trim Length | 1 inch (25.4 mm) |
| Rotary Speed | 20000 rpm |