Maryland Brush Company, Inc. M62011S, 6 Inch Medium Duty Wire Wheel 41013

Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M62011S, 6 inch Medium Duty Wire Wheel, 6 inch x 1-1/8 inch x 2 inch AH, .0118 SS
Datasheet
Description
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M62011S, 6 inch Medium Duty Wire Wheel, 6 inch x 1-1/8 inch x 2 inch AH, .0118 SS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M62011S, 6 Inch Medium Duty Wire Wheel - 41013 - Maryland Brush Company, Inc.
Baltimore, MD, USA
M62011S, 6 Inch Medium Duty Wire Wheel
41013
M62011S, 6 Inch Medium Duty Wire Wheel 41013
Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates. M62011S, 6 inch Medium Duty Wire Wheel, 6 inch x 1-1/8 inch x 2 inch AH, .0118 SS

Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates.

M62011S, 6 inch Medium Duty Wire Wheel, 6 inch x 1-1/8 inch x 2 inch AH, .0118 SS

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41013
Product Name M62011S, 6 Inch Medium Duty Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
Trim Length 1.19 inch (30.16 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

M12325, 12 Inch Medium Duty Wire Wheel - 41032 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.88 inch (47.62 mm)
View Details
Hand Brushes - Steel Wire Hand Scratch Brushes - 00450 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Metal Wire; Black Temp. Wire
Trim Length 1.19 inch (30.16 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
ProSeal Brush - F580CLA50PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details