Maryland Brush Company, Inc. Datasheets for Abrasive Brushes
Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments.
Abrasive Brushes: Learn more
| Product Name | Notes |
|---|---|
| 1/2 inch Pilot Bonding Brush, .004 SS, 3/16 inch Pilot | |
| Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing... | |
| BY617, 7 inch Encap Stringer Bead, 7 inch x 1/4 inch x 5/8 inch - 11 AH, .014 | |
| MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable... | |
| Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in... | |
| R1-1/2 30 SG, 1-1/2 inch Encap Bull's Eye, 3/8 inch AH, .014 | |
| R1-1/2 800 SG, 1-1/2 inch Encap Bull's Eye, 3/8 inch AH, .008 | |
| R1-3/8 800 SG, 1-3/8 inch Encap Bull's Eye, 1/4 inch AH, .008 | |
| R233 RD, 2 inch Encap Bull's Eye, 1/2 inch AH, .0118 | |
| R3014S SG, 3 inch Encap Bull's Eye, 1/2 inch AH, .014 SS | |
| R330SG, 3 inch Encap Bull's Eye, .014, 5/8 inch AH | |
| R3800 SG, 3 inch Encap Bull's Eye, 1/2 inch AH, .008 |