Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10” and larger have interlocking face plates.
M8225, 8 inch Medium Duty Wire Wheel, 8 inch x 1-1/4 inch x 2 inch AH, .020
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41019 |
| Product Name | M8225, 8 Inch Medium Duty Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 1.25 inch (31.75 mm) |
| Trim Length | 1.81 inch (46.04 mm) |
| Rotary Speed | 6000 rpm |