Maryland Brush Company, Inc. AP8010P, 8 Inch Narrow Crimp Wire Wheel 41270

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8010P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .010 Peco
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8010P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .010 Peco
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP8010P, 8 Inch Narrow Crimp Wire Wheel - 41270 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP8010P, 8 Inch Narrow Crimp Wire Wheel
41270
AP8010P, 8 Inch Narrow Crimp Wire Wheel 41270
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8010P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .010 Peco

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP8010P, 8 inch Narrow Crimp Wire Wheel, 8 inch x 1 inch x 1 inch AH, .010 Peco

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41270
Product Name AP8010P, 8 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Heavy Duty Tube Brushes - 05424 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 18 inch (457 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110809 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details