Maryland Brush Company, Inc. AP10012P, 10 Inch Narrow Crimp Wire Wheel 41275

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP10012P, 10 inch Narrow Crimp Wire Wheel, 10 inch x 1 inch x 2 inch AH, .012 Peco
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP10012P, 10 inch Narrow Crimp Wire Wheel, 10 inch x 1 inch x 2 inch AH, .012 Peco
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP10012P, 10 Inch Narrow Crimp Wire Wheel - 41275 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP10012P, 10 Inch Narrow Crimp Wire Wheel
41275
AP10012P, 10 Inch Narrow Crimp Wire Wheel 41275
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP10012P, 10 inch Narrow Crimp Wire Wheel, 10 inch x 1 inch x 2 inch AH, .012 Peco

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP10012P, 10 inch Narrow Crimp Wire Wheel, 10 inch x 1 inch x 2 inch AH, .012 Peco

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41275
Product Name AP10012P, 10 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Flue Brushes - 09770 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 8 inch (203 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Stripping Wheel - AC2006 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details