Maryland Brush Company, Inc. RT250, 2-1/2 Inch Bull's Eye Tampico 47026

Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT250, 2-1/2 inch Bull's Eye Tampico, 1/2 inch AH
Datasheet
Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT250, 2-1/2 inch Bull's Eye Tampico, 1/2 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RT250, 2-1/2 Inch Bull's Eye Tampico - 47026 - Maryland Brush Company, Inc.
Baltimore, MD, USA
RT250, 2-1/2 Inch Bull's Eye Tampico
47026
RT250, 2-1/2 Inch Bull's Eye Tampico 47026
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT250, 2-1/2 inch Bull's Eye Tampico, 1/2 inch AH

Tampico Fiber Sections, Untreated and Treated

UNTREATED (Standard)

Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles.
They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes.

TREATED

The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes.

RT250, 2-1/2 inch Bull's Eye Tampico, 1/2 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 47026
Product Name RT250, 2-1/2 Inch Bull's Eye Tampico
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.7500 inch (19.05 mm)
Rotary Speed 20000 rpm
Applications Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05285 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Custom Door Sweep - A180DUR08BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 120 inch (2134 to 3048 mm)
View Details
Wire Stripping Wheel - AC1221 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details