Maryland Brush Company, Inc. AP8006, 8 Inch Narrow Crimp Wire Wheel 41214

Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8006, 8 inch Narrow Crimp Wire Wheel, 8 inch x 7/8 inch x 1 inch AH, .006
Datasheet
Description
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8006, 8 inch Narrow Crimp Wire Wheel, 8 inch x 7/8 inch x 1 inch AH, .006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP8006, 8 Inch Narrow Crimp Wire Wheel - 41214 - Maryland Brush Company, Inc.
Baltimore, MD, USA
AP8006, 8 Inch Narrow Crimp Wire Wheel
41214
AP8006, 8 Inch Narrow Crimp Wire Wheel 41214
Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts. AP8006, 8 inch Narrow Crimp Wire Wheel, 8 inch x 7/8 inch x 1 inch AH, .006

Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.

AP8006, 8 inch Narrow Crimp Wire Wheel, 8 inch x 7/8 inch x 1 inch AH, .006

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 41214
Product Name AP8006, 8 Inch Narrow Crimp Wire Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
Trim Length 2.19 inch (55.56 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Power Brushes - Copper Center Crimped Wire Wheel Brush - 10390 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.6875 inch (17.46 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details