Maryland Brush Company, Inc. UC1-3/4 011, 1-3/4 Inch Utility Wire Cup 43071

Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. UC1-3/4 011, 1-3/4 inch Utility Wire Cup, .0118, 1/4 inch Shank
Datasheet
Description
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. UC1-3/4 011, 1-3/4 inch Utility Wire Cup, .0118, 1/4 inch Shank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC1-3/4 011, 1-3/4 Inch Utility Wire Cup - 43071 - Maryland Brush Company, Inc.
Baltimore, MD, USA
UC1-3/4 011, 1-3/4 Inch Utility Wire Cup
43071
UC1-3/4 011, 1-3/4 Inch Utility Wire Cup 43071
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads. Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. UC1-3/4 011, 1-3/4 inch Utility Wire Cup, .0118, 1/4 inch Shank

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined steel bridle, reducing flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating conditions. MBC has redesigned the traditional knot type, wire cup brush to give you longerwearing brush action and higher safe speeds under increased loads.

Designed to fit the most popular small angle grinders. Mini-cups are made with a premium quality wire, are perfectly balanced and lightweight to minimize vibration and operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety.

UC1-3/4 011, 1-3/4 inch Utility Wire Cup, .0118, 1/4 inch Shank

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 43071
Product Name UC1-3/4 011, 1-3/4 Inch Utility Wire Cup
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Product / Material Worked Metalworking; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Abtex Aluminum Oxide Small Diameter Wheels - 0105000 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 0.5000 inch (12.7 mm)
View Details
Wire Brushers, Crimped Cup - 743207-2 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 9000 rpm
Applications Dry
View Details