Maryland Brush Company, Inc. R2014S, 2 Inch Bull's Eye Wire Wheel 47058

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2014S, 2 inch Bull's Eye Wire Wheel, .014 SS, 1/2 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2014S, 2 inch Bull's Eye Wire Wheel, .014 SS, 1/2 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R2014S, 2 Inch Bull's Eye Wire Wheel - 47058 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R2014S, 2 Inch Bull's Eye Wire Wheel
47058
R2014S, 2 Inch Bull's Eye Wire Wheel 47058
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R2014S, 2 inch Bull's Eye Wire Wheel, .014 SS, 1/2 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R2014S, 2 inch Bull's Eye Wire Wheel, .014 SS, 1/2 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47058
Product Name R2014S, 2 Inch Bull's Eye Wire Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.5000 inch (12.7 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
White Chinese Bristle Brush - 1 1/2
Specs
Mounting None or Handheld
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08171 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament
Length 4 inch (102 mm)
View Details