Maryland Brush Company, Inc. R1-3/8 010N, 1-3/8 Inch Bull's Eye Nylon Wheel 47039

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 010N, 1-3/8 inch Bull's Eye Nylon Wheel, .0104, 1/4 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 010N, 1-3/8 inch Bull's Eye Nylon Wheel, .0104, 1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-3/8 010N, 1-3/8 Inch Bull's Eye Nylon Wheel - 47039 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-3/8 010N, 1-3/8 Inch Bull's Eye Nylon Wheel
47039
R1-3/8 010N, 1-3/8 Inch Bull's Eye Nylon Wheel 47039
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-3/8 010N, 1-3/8 inch Bull's Eye Nylon Wheel, .0104, 1/4 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-3/8 010N, 1-3/8 inch Bull's Eye Nylon Wheel, .0104, 1/4 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47039
Product Name R1-3/8 010N, 1-3/8 Inch Bull's Eye Nylon Wheel
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Synthetic Filament
Trim Length 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
5/16
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 2.13 inch (54.1 mm)
Width 0.3100 inch (7.87 mm)
View Details