AP4006S, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .006 SS
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 41205 |
| Product Name | AP4006S, 4 Inch Narrow Crimp Wire Wheel |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel |
| Brush Filament / Fill Material | Metal Wire |
| Width | 0.6250 inch (15.87 mm) |
| Trim Length | 0.8125 inch (20.64 mm) |