Maryland Brush Company, Inc. R1-1/2 005S, 1-1/2 Inch Bull's Eye Wire 47153

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 005S, 1-1/2 inch Bull's Eye Wire, .005 SS, 1/4 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 005S, 1-1/2 inch Bull's Eye Wire, .005 SS, 1/4 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-1/2 005S, 1-1/2 Inch Bull's Eye Wire - 47153 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-1/2 005S, 1-1/2 Inch Bull's Eye Wire
47153
R1-1/2 005S, 1-1/2 Inch Bull's Eye Wire 47153
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-1/2 005S, 1-1/2 inch Bull's Eye Wire, .005 SS, 1/4 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-1/2 005S, 1-1/2 inch Bull's Eye Wire, .005 SS, 1/4 inch AH

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47153
Product Name R1-1/2 005S, 1-1/2 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.5000 inch (12.7 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Twisted Brushes - Power Fitting Brushes - 06761 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details
TDW 1 010, 1 Inch Wire Tube Brush - 45151 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details