Maryland Brush Company, Inc. Datasheets for Specialty Brushes
Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries.
Specialty Brushes: Learn more
| Product Name | Notes |
|---|---|
| AP4006S, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .006 SS | |
| AP4011S, 4 inch Narrow Crimp Wire Wheel, 4 inch x 1/2 inch x 5/8 inch AH, .0118 SS | |
| AP430, 4 inch Narrow Crimp Wire Wheel, 4 inch x 1/2 inch x 5/8 inch AH, .014 | |
| AP434, 4 inch Narrow Crimp Wire Wheel, 4 inch x 9/16 inch x 5/8 inch AH, .0104 | |
| AP438, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .008 | |
| AP6006, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .006 | |
| AP6006S, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .006 SS | |
| AP6011S, 6 inch Narrow Crimp Wire Wheel, 6 inch x 5/8 inch x 1 inch AH, .0118 SS | |
| AP630, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .014 | |
| AP633, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .0118 | |
| AP634, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .0104 | |
| AP638, 6 inch Narrow Crimp Wire Wheel, 6 inch x 3/4 inch x 1 inch AH, .008 | |
| Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple... | |
| Isotemp® Red Center® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Designed for utility cleaning which requires... | |
| Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally... | |
| K10011, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .0118 | |
| K10014, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .014 | |
| K12014, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .014 | |
| K12016, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .016 | |
| K15016, 15 inch Knot Wheel, 15 inch x 1-1/2 inch x 1-1/4 inch AH, .016 | |
| K3011S, 3 inch Knot Wheel, 3 inch X 3/8 inch X 1/2 inch -3/8 inch AH, .0118 SS | |
| K3020S, 3 inch Knot Wheel, 3 inch x 3/8 inch x 1/2 inch -3/8 inch AH, .020 SS | |
| K4011, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .0118 | |
| K4011S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .0118 SS | |
| K4014, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .014 | |
| K4014S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .014 SS | |
| K4016S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .016 SS | |
| K4020, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .020 | |
| K4020S, 4 inch Knot Wheel, 4 inch x 1/2 inch x 1/2 inch -3/8 inch AH, .020 SS | |
| K6011, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .0118 | |
| K6011S, 6 inch Knot Wheel, 6 inch x 1-1/8 inch x 5/8 inch AH, .0118 SS | |
| K6014, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .014 | |
| K6016, 6 inch Knot Wheel, 6 inch x 3/4 inch x 5/8 inch AH, .016 | |
| K6016S, 6 inch Knot Wheel, 6 inch x 1-1/8 inch x 5/8 inch AH, .016 SS | |
| K6020, 6 inch Knot Wheel, 6 inch x 5/8 inch x 5/8 inch AH, .020 | |
| K6025, 6 inch Knot Wheel, 6 inch x 5/8 inch x 5/8 inch AH, .025 | |
| K8011, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .0118 | |
| K8014, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .014 | |
| K8016, 8 inch Knot Wheel, 8 inch x 7/8 inch x 5/8 inch AH, .016 | |
| K8016S, 8 inch Knot Wheel, 8 inch x 1-1/4 inch x 5/8 inch AH, .016 SS | |
| KS12020, 12 inch Knot Wheel, 12 inch x 7/8 inch x 1-1/4 inch AH, .020 | |
| KY243, 6-1/2 inch Stringer Bead Knot Wheel, 6-1/2 inch x 3/16 inch x 5/8 inch - 11 Thd, .020, 48 Knot | |
| M4233, 4 inch Medium Duty Wire Wheel, 4 inch x 7/8 inch x 1-1/8 inch AH, .0118 | |
| M6230, 6 inch Medium Duty Wire Wheel, 6 inch x 1 inch x 2 inch AH, .014 | |
| Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in... | |
| Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. |