Maryland Brush Company, Inc. R1-9/16 003, 1-9/16 Inch Bull's Eye Wire 47149

Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-9/16 003,1-9/16 inch Bull's Eye Wire, .003, 3/8 inch AH
Datasheet
Description
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-9/16 003,1-9/16 inch Bull's Eye Wire, .003, 3/8 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R1-9/16 003, 1-9/16 Inch Bull's Eye Wire - 47149 - Maryland Brush Company, Inc.
Baltimore, MD, USA
R1-9/16 003, 1-9/16 Inch Bull's Eye Wire
47149
R1-9/16 003, 1-9/16 Inch Bull's Eye Wire 47149
Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness. R1-9/16 003,1-9/16 inch Bull's Eye Wire, .003, 3/8 inch AH

Bull’s Eye® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull’s Eye® Sections may be mounted directly on a spindle either singly or in multiple units. A high spindle speed is required to achieve maximum effectiveness.

R1-9/16 003,1-9/16 inch Bull's Eye Wire, .003, 3/8 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47149
Product Name R1-9/16 003, 1-9/16 Inch Bull's Eye Wire
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.4063 inch (10.32 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.7480 inch (19 mm)
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
White Tampico Paste Brush - 6
Specs
Mounting None or Handheld
View Details